Cal-Chip Electronics Tantalum Capacitors TCKIV476ETLSR230

Description
TANT 10% 35V 47UF E LSR 230
Request a Quote Datasheet
Description
TANT 10% 35V 47UF E LSR 230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIV476ETLSR230CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV476ETLSR230CT-ND
Tantalum Capacitors 4713-TCKIV476ETLSR230CT-ND
TANT 10% 35V 47UF E LSR 230

TANT 10% 35V 47UF E LSR 230

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIV476ETLSR230TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV476ETLSR230TR-ND
Tantalum Capacitors 4713-TCKIV476ETLSR230TR-ND
TANT 10% 35V 47UF E LSR 230

TANT 10% 35V 47UF E LSR 230

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIV476ETLSR230DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV476ETLSR230DKR-ND
Tantalum Capacitors 4713-TCKIV476ETLSR230DKR-ND
TANT 10% 35V 47UF E LSR 230

TANT 10% 35V 47UF E LSR 230

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIV476ETLSR230CT-ND 4713-TCKIV476ETLSR230DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers