Cal-Chip Electronics Tantalum Capacitors TCKIV336ETLSR175

Description
TANT 10% 35V 33UF E LSR 175
Request a Quote Datasheet
Description
TANT 10% 35V 33UF E LSR 175
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIV336ETLSR175TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV336ETLSR175TR-ND
Tantalum Capacitors 4713-TCKIV336ETLSR175TR-ND
TANT 10% 35V 33UF E LSR 175

TANT 10% 35V 33UF E LSR 175

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIV336ETLSR175CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV336ETLSR175CT-ND
Tantalum Capacitors 4713-TCKIV336ETLSR175CT-ND
TANT 10% 35V 33UF E LSR 175

TANT 10% 35V 33UF E LSR 175

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIV336ETLSR175DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV336ETLSR175DKR-ND
Tantalum Capacitors 4713-TCKIV336ETLSR175DKR-ND
TANT 10% 35V 33UF E LSR 175

TANT 10% 35V 33UF E LSR 175

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIV336ETLSR175TR-ND 4713-TCKIV336ETLSR175DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS475K035P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers