Cal-Chip Electronics Tantalum Capacitors TCKIV336ETLSR100

Description
TANT 10% 35V 33UF E LSR 100
Request a Quote Datasheet
Description
TANT 10% 35V 33UF E LSR 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIV336ETLSR100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV336ETLSR100CT-ND
Tantalum Capacitors 4713-TCKIV336ETLSR100CT-ND
TANT 10% 35V 33UF E LSR 100

TANT 10% 35V 33UF E LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIV336ETLSR100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV336ETLSR100TR-ND
Tantalum Capacitors 4713-TCKIV336ETLSR100TR-ND
TANT 10% 35V 33UF E LSR 100

TANT 10% 35V 33UF E LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIV336ETLSR100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV336ETLSR100DKR-ND
Tantalum Capacitors 4713-TCKIV336ETLSR100DKR-ND
TANT 10% 35V 33UF E LSR 100

TANT 10% 35V 33UF E LSR 100

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIV336ETLSR100CT-ND 4713-TCKIV336ETLSR100DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details