Cal-Chip Electronics Tantalum Capacitors TCKIV106ETLSR250

Description
TANT 10% 35V 10UF E LSR 250
Request a Quote Datasheet
Description
TANT 10% 35V 10UF E LSR 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIV106ETLSR250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV106ETLSR250TR-ND
Tantalum Capacitors 4713-TCKIV106ETLSR250TR-ND
TANT 10% 35V 10UF E LSR 250

TANT 10% 35V 10UF E LSR 250

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIV106ETLSR250CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV106ETLSR250CT-ND
Tantalum Capacitors 4713-TCKIV106ETLSR250CT-ND
TANT 10% 35V 10UF E LSR 250

TANT 10% 35V 10UF E LSR 250

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIV106ETLSR250DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV106ETLSR250DKR-ND
Tantalum Capacitors 4713-TCKIV106ETLSR250DKR-ND
TANT 10% 35V 10UF E LSR 250

TANT 10% 35V 10UF E LSR 250

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIV106ETLSR250TR-ND 4713-TCKIV106ETLSR250DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details