TANT 10% 35V 1UF A CASE STD
TANT 10% 35V 1UF A CASE STD
TANT 10% 35V 1UF A CASE STD
CAP TANT 1UF 10% 1206
CAP TANT 1UF 10% 1206
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4713-TCKIV105ATCT-ND | 4713-TCKIV105ATDKR-ND | TCKIV105AT | TCKIV105AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |