Cal-Chip Electronics Tantalum Capacitors TCKID156BT

Description
TANT 10% 20V 15UF B CASE STD
Request a Quote Datasheet
Description
TANT 10% 20V 15UF B CASE STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKID156BTCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKID156BTCT-ND
Tantalum Capacitors 4713-TCKID156BTCT-ND
TANT 10% 20V 15UF B CASE STD

TANT 10% 20V 15UF B CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKID156BTTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKID156BTTR-ND
Tantalum Capacitors 4713-TCKID156BTTR-ND
TANT 10% 20V 15UF B CASE STD

TANT 10% 20V 15UF B CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKID156BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKID156BTDKR-ND
Tantalum Capacitors 4713-TCKID156BTDKR-ND
TANT 10% 20V 15UF B CASE STD

TANT 10% 20V 15UF B CASE STD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKID156BTCT-ND 4713-TCKID156BTDKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers