TANT 10% 16V 10UF C CASE STD
TANT 10% 16V 10UF C CASE STD
TANT 10% 16V 10UF C CASE STD
CAP TANT 10UF 10% 2312
CAP TANT 10UF 10% 2312
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4713-TCKIC106CTDKR-ND | 4713-TCKIC106CTTR-ND | TCKIC106CT | TCKIC106CT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |