TANT 10% 10V 330UF D LSR 125
TANT 10% 10V 330UF D LSR 125
TANT 10% 10V 330UF D LSR 125
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-TCKIA337DTLSR125TR-ND | 4713-TCKIA337DTLSR125DKR-ND |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 330 microF | 330 microF |