Cal-Chip Electronics Tantalum Capacitors TCKIA337DTLSR100

Description
TANT 10% 10V 330UF D LSR 100
Request a Quote Datasheet
Description
TANT 10% 10V 330UF D LSR 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIA337DTLSR100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA337DTLSR100TR-ND
Tantalum Capacitors 4713-TCKIA337DTLSR100TR-ND
TANT 10% 10V 330UF D LSR 100

TANT 10% 10V 330UF D LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA337DTLSR100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA337DTLSR100CT-ND
Tantalum Capacitors 4713-TCKIA337DTLSR100CT-ND
TANT 10% 10V 330UF D LSR 100

TANT 10% 10V 330UF D LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA337DTLSR100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA337DTLSR100DKR-ND
Tantalum Capacitors 4713-TCKIA337DTLSR100DKR-ND
TANT 10% 10V 330UF D LSR 100

TANT 10% 10V 330UF D LSR 100

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIA337DTLSR100TR-ND 4713-TCKIA337DTLSR100DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers