Cal-Chip Electronics Tantalum Capacitors TCKIA107DTLSR120

Description
TANT 10% 10V 100UF D LSR 120
Request a Quote Datasheet
Description
TANT 10% 10V 100UF D LSR 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIA107DTLSR120DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107DTLSR120DKR-ND
Tantalum Capacitors 4713-TCKIA107DTLSR120DKR-ND
TANT 10% 10V 100UF D LSR 120

TANT 10% 10V 100UF D LSR 120

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA107DTLSR120CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107DTLSR120CT-ND
Tantalum Capacitors 4713-TCKIA107DTLSR120CT-ND
TANT 10% 10V 100UF D LSR 120

TANT 10% 10V 100UF D LSR 120

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA107DTLSR120TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107DTLSR120TR-ND
Tantalum Capacitors 4713-TCKIA107DTLSR120TR-ND
TANT 10% 10V 100UF D LSR 120

TANT 10% 10V 100UF D LSR 120

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIA107DTLSR120DKR-ND 4713-TCKIA107DTLSR120CT-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers