Cal-Chip Electronics Tantalum Capacitors TCKIA107DTLSR100

Description
TANT 10% 10V 100UF D LSR 100
Request a Quote Datasheet
Description
TANT 10% 10V 100UF D LSR 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIA107DTLSR100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107DTLSR100DKR-ND
Tantalum Capacitors 4713-TCKIA107DTLSR100DKR-ND
TANT 10% 10V 100UF D LSR 100

TANT 10% 10V 100UF D LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA107DTLSR100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107DTLSR100CT-ND
Tantalum Capacitors 4713-TCKIA107DTLSR100CT-ND
TANT 10% 10V 100UF D LSR 100

TANT 10% 10V 100UF D LSR 100

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA107DTLSR100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107DTLSR100TR-ND
Tantalum Capacitors 4713-TCKIA107DTLSR100TR-ND
TANT 10% 10V 100UF D LSR 100

TANT 10% 10V 100UF D LSR 100

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIA107DTLSR100DKR-ND 4713-TCKIA107DTLSR100CT-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details