RES2512 5% 560 OHM
RES2512 5% 560 OHM
RES2512 5% 560 OHM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4713-RM25J561CT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 560 ohms |