RES2512 5% 2.2K OHM
RES2512 5% 2.2K OHM
RES2512 5% 2.2K OHM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4713-RM25J222CT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |