Cal-Chip Electronics
Chip Resistor - Surface Mount
RM14F2490CT
Description
RES1210 1% 249 OHM
Request a Quote
Email Supplier
Datasheet
Description
RES1210 1% 249 OHM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4713-RM14F2490CTTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1210
|
|
Resistance Range
|
249 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
590 ohms
View Details
3 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details