Cal-Chip Electronics
Chip Resistor - Surface Mount
RM12J470CT
Description
RES1206 5% 47 OHM
Request a Quote
Email Supplier
Datasheet
Description
RES1206 5% 47 OHM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4713-RM12J470CT-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; 1206
|
|
Resistance Range
|
47 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9090 ohms
View Details
4 suppliers
Technology / Construction
Thin Film (Chip); Thin Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range
0.0043 ohms
View Details
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details