Cal-Chip Electronics
Chip Resistor - Surface Mount
RM12F2870CT
Description
RES1206 1% 287 OHM
Request a Quote
Email Supplier
Datasheet
Description
RES1206 1% 287 OHM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4713-RM12F2870CTDKR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; 1206
|
|
Resistance Range
|
287 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Power Rating
3 watts
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
80.6 ohms
View Details
3 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details