RES1206 1% 120 OHM
RES1206 1% 120 OHM
RES1206 1% 120 OHM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4713-RM12F1200CT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 120 ohms |