Cal-Chip Electronics SMD 2.2 OHM 8W Resistor RM10J2R2CT

Description
RES SMD 2.2 OHM 5% 1/8W 0805 Product overview: RM10J2R2CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM10J2R2CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.2 OHM 5% 1/8W 0805 Product overview: RM10J2R2CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM10J2R2CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2 OHM 8W Resistor - 52-RM10J2R2CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 OHM 8W Resistor
52-RM10J2R2CT
SMD 2.2 OHM 8W Resistor 52-RM10J2R2CT
RES SMD 2.2 OHM 5% 1/8W 0805 Product overview: RM10J2R2CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM10J2R2CT can be used for catalog matching and distributor lookup.

RES SMD 2.2 OHM 5% 1/8W 0805 Product overview: RM10J2R2CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM10J2R2CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 4713-RM10J2R2CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM10J2R2CTDKR-ND
Chip Resistor - Surface Mount 4713-RM10J2R2CTDKR-ND
RES0805 5% 2.2 OHM

RES0805 5% 2.2 OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM10J2R2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM10J2R2CT-ND
Chip Resistor - Surface Mount 4713-RM10J2R2CT-ND
RES0805 5% 2.2 OHM

RES0805 5% 2.2 OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM10J2R2CTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM10J2R2CTTR-ND
Chip Resistor - Surface Mount 4713-RM10J2R2CTTR-ND
RES0805 5% 2.2 OHM

RES0805 5% 2.2 OHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-RM10J2R2CT 4713-RM10J2R2CTDKR-ND
Product Name SMD 2.2 OHM 8W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 2.2 ohms 2.2 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD823GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details