RES0805 1% 806 OHM
RES0805 1% 806 OHM
RES0805 1% 806 OHM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4713-RM10F8060CTTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 806 ohms |