Cal-Chip Electronics Chip Resistor - Surface Mount RM10F25R5CT

Description
RES0805 1% 25.5 OHM
Request a Quote Datasheet
Description
RES0805 1% 25.5 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4713-RM10F25R5CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM10F25R5CTDKR-ND
Chip Resistor - Surface Mount 4713-RM10F25R5CTDKR-ND
RES0805 1% 25.5 OHM

RES0805 1% 25.5 OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM10F25R5CTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM10F25R5CTTR-ND
Chip Resistor - Surface Mount 4713-RM10F25R5CTTR-ND
RES0805 1% 25.5 OHM

RES0805 1% 25.5 OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM10F25R5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM10F25R5CT-ND
Chip Resistor - Surface Mount 4713-RM10F25R5CT-ND
RES0805 1% 25.5 OHM

RES0805 1% 25.5 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4713-RM10F25R5CTDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD334GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details