Cal-Chip Electronics
Chip Resistor - Surface Mount
RM10F14R3CT
Description
RES0805 1% 14.3 OHM
Request a Quote
Email Supplier
Datasheet
Description
RES0805 1% 14.3 OHM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4713-RM10F14R3CTTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0805; 0805
|
|
Resistance Range
|
14.3 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.0020 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details