Cal-Chip Electronics SMD 10W Resistor RM06J473CT

Description
RES SMD 47K OHM 5% 1/10W 0603 Product overview: RM06J473CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM06J473CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 47K OHM 5% 1/10W 0603 Product overview: RM06J473CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM06J473CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-RM06J473CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RM06J473CT
SMD 10W Resistor 52-RM06J473CT
RES SMD 47K OHM 5% 1/10W 0603 Product overview: RM06J473CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM06J473CT can be used for catalog matching and distributor lookup.

RES SMD 47K OHM 5% 1/10W 0603 Product overview: RM06J473CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM06J473CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 4713-RM06J473CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J473CT-ND
Chip Resistor - Surface Mount 4713-RM06J473CT-ND
RES0603 5% 47K OHM

RES0603 5% 47K OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM06J473CTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J473CTTR-ND
Chip Resistor - Surface Mount 4713-RM06J473CTTR-ND
RES0603 5% 47K OHM

RES0603 5% 47K OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM06J473CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J473CTDKR-ND
Chip Resistor - Surface Mount 4713-RM06J473CTDKR-ND
RES0603 5% 47K OHM

RES0603 5% 47K OHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-RM06J473CT 4713-RM06J473CT-ND
Product Name SMD 10W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 47000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details