RES0603 5% 22K OHM
RES0603 5% 22K OHM
RES0603 5% 22K OHM
RES SMD 22K OHM 5% 1/10W 0603 Product overview: RM06J223CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM06J223CT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4713-RM06J223CT-ND | 52-RM06J223CT |
| Product Name | Chip Resistor - Surface Mount | SMD 10W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) |
| Tolerance | 5 +/- % |