Cal-Chip Electronics Chip Resistor - Surface Mount RM06J201CT

Description
RES0603 5% 200 OHM
Request a Quote Datasheet
Description
RES0603 5% 200 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4713-RM06J201CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J201CT-ND
Chip Resistor - Surface Mount 4713-RM06J201CT-ND
RES0603 5% 200 OHM

RES0603 5% 200 OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM06J201CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J201CTDKR-ND
Chip Resistor - Surface Mount 4713-RM06J201CTDKR-ND
RES0603 5% 200 OHM

RES0603 5% 200 OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM06J201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J201CTTR-ND
Chip Resistor - Surface Mount 4713-RM06J201CTTR-ND
RES0603 5% 200 OHM

RES0603 5% 200 OHM

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1114288-RM06J201CT
Resistors - Chip Resistor - Surface Mount 1114288-RM06J201CT
Win Source Part Number: 1114288-RM06J201CT Category: Resistors>Chip Resistor - Surface Mount Series: RM Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: CAL-CHIP ELECTRONICS, INC. Other Names: 2571-RM06J201CTTR,25 71-RM06J201TR-ND,257 1-RM06J201TR

Win Source Part Number: 1114288-RM06J201CT
Category: Resistors>Chip Resistor - Surface Mount
Series: RM
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: CAL-CHIP ELECTRONICS, INC.
Other Names: 2571-RM06J201CTTR,2571-RM06J201TR-ND,2571-RM06J201TR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 4713-RM06J201CT-ND 1114288-RM06J201CT
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details