Cal-Chip Electronics Chip Resistor - Surface Mount RM06J104CT

Description
RES0603 5% 100K OHM
Request a Quote Datasheet
Description
RES0603 5% 100K OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4713-RM06J104CTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J104CTTR-ND
Chip Resistor - Surface Mount 4713-RM06J104CTTR-ND
RES0603 5% 100K OHM

RES0603 5% 100K OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM06J104CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J104CT-ND
Chip Resistor - Surface Mount 4713-RM06J104CT-ND
RES0603 5% 100K OHM

RES0603 5% 100K OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM06J104CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J104CTDKR-ND
Chip Resistor - Surface Mount 4713-RM06J104CTDKR-ND
RES0603 5% 100K OHM

RES0603 5% 100K OHM

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1112152-RM06J104CT
Resistors - Chip Resistor - Surface Mount 1112152-RM06J104CT
Win Source Part Number: 1112152-RM06J104CT Category: Resistors>Chip Resistor - Surface Mount Series: RM Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RM06J104 CT; RM06J104CT.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: CAL-CHIP ELECTRONICS, INC. Other Names: 2571-RM06J104TR-ND,2 571-RM06J104CTTR,257 1-RM06J104TR

Win Source Part Number: 1112152-RM06J104CT
Category: Resistors>Chip Resistor - Surface Mount
Series: RM
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RM06J104 CT; RM06J104CT.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: CAL-CHIP ELECTRONICS, INC.
Other Names: 2571-RM06J104TR-ND,2571-RM06J104CTTR,2571-RM06J104TR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 4713-RM06J104CTTR-ND 1112152-RM06J104CT
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details