Cal-Chip Electronics SMD 10W Resistor RM06J103CT

Description
RES SMD 10K OHM 5% 1/10W 0603 Product overview: RM06J103CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM06J103CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10K OHM 5% 1/10W 0603 Product overview: RM06J103CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM06J103CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-RM06J103CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RM06J103CT
SMD 10W Resistor 52-RM06J103CT
RES SMD 10K OHM 5% 1/10W 0603 Product overview: RM06J103CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM06J103CT can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 5% 1/10W 0603 Product overview: RM06J103CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM06J103CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 4713-RM06J103CTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J103CTTR-ND
Chip Resistor - Surface Mount 4713-RM06J103CTTR-ND
RES0603 5% 10K OHM

RES0603 5% 10K OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM06J103CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J103CT-ND
Chip Resistor - Surface Mount 4713-RM06J103CT-ND
RES0603 5% 10K OHM

RES0603 5% 10K OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM06J103CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06J103CTDKR-ND
Chip Resistor - Surface Mount 4713-RM06J103CTDKR-ND
RES0603 5% 10K OHM

RES0603 5% 10K OHM

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1112137-RM06J103CT
Resistors - Chip Resistor - Surface Mount 1112137-RM06J103CT
Win Source Part Number: 1112137-RM06J103CT Category: Resistors>Chip Resistor - Surface Mount Series: RM Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: CAL-CHIP ELECTRONICS, INC. Other Names: 2571-RM06J103TR-ND,2 571-RM06J103TR,2571- RM06J103CTTR

Win Source Part Number: 1112137-RM06J103CT
Category: Resistors>Chip Resistor - Surface Mount
Series: RM
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: CAL-CHIP ELECTRONICS, INC.
Other Names: 2571-RM06J103TR-ND,2571-RM06J103TR,2571-RM06J103CTTR

Buy Now Datasheet
Chip Resistor - Surface Mount - RM06J103CT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RM06J103CT
Chip Resistor - Surface Mount RM06J103CT
Chip Resistor - Surface Mount

Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-RM06J103CT 4713-RM06J103CTTR-ND 1112137-RM06J103CT RM06J103CT
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 10000 ohms 10000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details