Cal-Chip Electronics
Chip Resistor - Surface Mount
RM06F84R5CT
Description
RES0603 1% 84.5 OHM
Request a Quote
Email Supplier
Datasheet
Description
RES0603 1% 84.5 OHM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4713-RM06F84R5CT-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0603; 0603
|
|
Resistance Range
|
84.5 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details