Cal-Chip Electronics Chip Resistor - Surface Mount - RM06F6811CT RM06F6811CT

Description
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 891973-RM06F6811CT Series: RM Operating Temperature Range: -55°C ~ 155°C Features: 6.81 ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2571-RM06F6811TR-ND, 2571-RM06F6811TR, 2571-RM06F6811CTTR
Request a Quote Datasheet
Description
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 891973-RM06F6811CT Series: RM Operating Temperature Range: -55°C ~ 155°C Features: 6.81 ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2571-RM06F6811TR-ND, 2571-RM06F6811TR, 2571-RM06F6811CTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RM06F6811CT
891973-RM06F6811CT
Chip Resistor - Surface Mount - RM06F6811CT 891973-RM06F6811CT
Manufacturer: CAL-CHIP ELECTRONICS, INC. Win Source Part Number: 891973-RM06F6811CT Series: RM Operating Temperature Range: -55°C ~ 155°C Features: 6.81 ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film Package: Reel - TR Package: 0603 (1608 Metric) Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2571-RM06F6811TR-ND, 2571-RM06F6811TR, 2571-RM06F6811CTTR

Manufacturer: CAL-CHIP ELECTRONICS, INC.
Win Source Part Number: 891973-RM06F6811CT
Series: RM
Operating Temperature Range: -55°C ~ 155°C
Features: 6.81 ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film
Package: Reel - TR
Package: 0603 (1608 Metric)
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2571-RM06F6811TR-ND, 2571-RM06F6811TR, 2571-RM06F6811CTTR

Buy Now Datasheet
SMD 10W Resistor - 52-RM06F6811CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RM06F6811CT
SMD 10W Resistor 52-RM06F6811CT
RES SMD 6.81K OHM 1% 1/10W 0603 Product overview: RM06F6811CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM06F6811CT can be used for catalog matching and distributor lookup.

RES SMD 6.81K OHM 1% 1/10W 0603 Product overview: RM06F6811CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM06F6811CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 4713-RM06F6811CTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06F6811CTTR-ND
Chip Resistor - Surface Mount 4713-RM06F6811CTTR-ND
RES0603 1% 6.81K OHM

RES0603 1% 6.81K OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM06F6811CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06F6811CT-ND
Chip Resistor - Surface Mount 4713-RM06F6811CT-ND
RES0603 1% 6.81K OHM

RES0603 1% 6.81K OHM

Buy Now Datasheet
Chip Resistor - Surface Mount - 4713-RM06F6811CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4713-RM06F6811CTDKR-ND
Chip Resistor - Surface Mount 4713-RM06F6811CTDKR-ND
RES0603 1% 6.81K OHM

RES0603 1% 6.81K OHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 891973-RM06F6811CT 52-RM06F6811CT 4713-RM06F6811CTTR-ND
Product Name Chip Resistor - Surface Mount - RM06F6811CT SMD 10W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 6810 ohms
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD825JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details