RES0402 5% 4.7K OHM
RES0402 5% 4.7K OHM
RES0402 5% 4.7K OHM
RES SMD 4.7K OHM 5% 1/16W 0402
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 4713-RM04J472CT-ND | RM04J472CT |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | |
| Tolerance | 5 +/- % | 5 +/- % |