Cal-Chip Electronics
Chip Resistor - Surface Mount
RM04J100CT
Description
RES0402 5% 10 OHM
Request a Quote
Email Supplier
Datasheet
Description
RES0402 5% 10 OHM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4713-RM04J100CTTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0402; 0402
|
|
Resistance Range
|
10 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details