RES0402 1% 2.80K OHM
RES0402 1% 2.80K OHM
RES0402 1% 2.80K OHM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4713-RM04F2801CTTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 |