RES0201 5% 1M OHM
RES0201 5% 1M OHM
RES0201 5% 1M OHM
RES SMD 1M OHM 5% 1/20W 0201 Product overview: RM02J105CT from CAL-CHIP ELECTRONICS INC. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM02J105CT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4713-RM02J105CTDKR-ND | 52-RM02J105CT |
| Product Name | Chip Resistor - Surface Mount | SMD 20W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 (0603 Metric) |
| Tolerance | 5 +/- % |