Cal-Chip Electronics
Chip Resistor - Surface Mount
RM02F4750CT
Description
RES0201 1% 475 OHM
Request a Quote
Email Supplier
Datasheet
Description
RES0201 1% 475 OHM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4713-RM02F4750CTDKR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0201; 0201
|
|
Resistance Range
|
475 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0100 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details