Cal-Chip Electronics Tantalum - Polymer Capacitors PTMIE156BT100

Description
PTANT 20% 25V 15UF B LSR 100
Request a Quote Datasheet
Description
PTANT 20% 25V 15UF B LSR 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 4713-PTMIE156BT100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
4713-PTMIE156BT100TR-ND
Tantalum - Polymer Capacitors 4713-PTMIE156BT100TR-ND
PTANT 20% 25V 15UF B LSR 100

PTANT 20% 25V 15UF B LSR 100

Buy Now Datasheet
Tantalum - Polymer Capacitors - 4713-PTMIE156BT100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
4713-PTMIE156BT100DKR-ND
Tantalum - Polymer Capacitors 4713-PTMIE156BT100DKR-ND
PTANT 20% 25V 15UF B LSR 100

PTANT 20% 25V 15UF B LSR 100

Buy Now Datasheet
Tantalum - Polymer Capacitors - 4713-PTMIE156BT100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
4713-PTMIE156BT100CT-ND
Tantalum - Polymer Capacitors 4713-PTMIE156BT100CT-ND
PTANT 20% 25V 15UF B LSR 100

PTANT 20% 25V 15UF B LSR 100

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-PTMIE156BT100TR-ND 4713-PTMIE156BT100DKR-ND
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details