Cal-Chip Electronics Tantalum - Polymer Capacitors PTMIC107YT050

Description
PTANT 20% 16V 100UF Y LSR 50
Request a Quote Datasheet
Description
PTANT 20% 16V 100UF Y LSR 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 4713-PTMIC107YT050DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
4713-PTMIC107YT050DKR-ND
Tantalum - Polymer Capacitors 4713-PTMIC107YT050DKR-ND
PTANT 20% 16V 100UF Y LSR 50

PTANT 20% 16V 100UF Y LSR 50

Buy Now Datasheet
Tantalum - Polymer Capacitors - 4713-PTMIC107YT050CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
4713-PTMIC107YT050CT-ND
Tantalum - Polymer Capacitors 4713-PTMIC107YT050CT-ND
PTANT 20% 16V 100UF Y LSR 50

PTANT 20% 16V 100UF Y LSR 50

Buy Now Datasheet
Tantalum - Polymer Capacitors - 4713-PTMIC107YT050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
4713-PTMIC107YT050TR-ND
Tantalum - Polymer Capacitors 4713-PTMIC107YT050TR-ND
PTANT 20% 16V 100UF Y LSR 50

PTANT 20% 16V 100UF Y LSR 50

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-PTMIC107YT050DKR-ND 4713-PTMIC107YT050CT-ND
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details