Cal-Chip Electronics Tantalum - Polymer Capacitors PTMIA106AT300

Description
PTANT 20% 10V 10UF A LSR 300
Request a Quote Datasheet
Description
PTANT 20% 10V 10UF A LSR 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 4713-PTMIA106AT300CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
4713-PTMIA106AT300CT-ND
Tantalum - Polymer Capacitors 4713-PTMIA106AT300CT-ND
PTANT 20% 10V 10UF A LSR 300

PTANT 20% 10V 10UF A LSR 300

Buy Now Datasheet
Tantalum - Polymer Capacitors - 4713-PTMIA106AT300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
4713-PTMIA106AT300TR-ND
Tantalum - Polymer Capacitors 4713-PTMIA106AT300TR-ND
PTANT 20% 10V 10UF A LSR 300

PTANT 20% 10V 10UF A LSR 300

Buy Now Datasheet
Tantalum - Polymer Capacitors - 4713-PTMIA106AT300DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
4713-PTMIA106AT300DKR-ND
Tantalum - Polymer Capacitors 4713-PTMIA106AT300DKR-ND
PTANT 20% 10V 10UF A LSR 300

PTANT 20% 10V 10UF A LSR 300

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-PTMIA106AT300CT-ND 4713-PTMIA106AT300DKR-ND
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX122M200A032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers