Cal-Chip Electronics Ceramic Capacitors GMX55X7R105J500CT

Description
FLEXCAP2220 X7R 1UF 5% 500V
Request a Quote Datasheet
Description
FLEXCAP2220 X7R 1UF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMX55X7R105J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
FLEXCAP2220 X7R 1UF 5% 500V

FLEXCAP2220 X7R 1UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMX55X7R105J500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMX55X7R105J500CT-ND
Ceramic Capacitors 4713-GMX55X7R105J500CT-ND
FLEXCAP2220 X7R 1UF 5% 500V

FLEXCAP2220 X7R 1UF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMX55X7R105J500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
FLEXCAP2220 X7R 1UF 5% 500V

FLEXCAP2220 X7R 1UF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMX55X7R105J500CTTR-ND 4713-GMX55X7R105J500CTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details