Cal-Chip Electronics Ceramic Capacitors GMX32X7S106K50CT

Description
FLEXCAP 1210 X7S 10UF 10% 50V
Request a Quote Datasheet
Description
FLEXCAP 1210 X7S 10UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMX32X7S106K50CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMX32X7S106K50CTTR-ND
Ceramic Capacitors 4713-GMX32X7S106K50CTTR-ND
FLEXCAP 1210 X7S 10UF 10% 50V

FLEXCAP 1210 X7S 10UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMX32X7S106K50CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMX32X7S106K50CT-ND
Ceramic Capacitors 4713-GMX32X7S106K50CT-ND
FLEXCAP 1210 X7S 10UF 10% 50V

FLEXCAP 1210 X7S 10UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMX32X7S106K50CTDKR-ND - DigiKey
Thief River Falls, MN, United States
FLEXCAP 1210 X7S 10UF 10% 50V

FLEXCAP 1210 X7S 10UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMX32X7S106K50CTTR-ND 4713-GMX32X7S106K50CTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details