FLEXCAP 1210 X7R 47UF 10% 6.3V
FLEXCAP 1210 X7R 47UF 10% 6.3V
FLEXCAP 1210 X7R 47UF 10% 6.3V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-GMX32X7R476K6R3CTTR-ND | 4713-GMX32X7R476K6R3CTDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |