Cal-Chip Electronics Ceramic Capacitors GMX21X7R475K25CT

Description
FLEXCAP0805 X7R 4.7UF 10% 25V
Request a Quote Datasheet
Description
FLEXCAP0805 X7R 4.7UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMX21X7R475K25CTDKR-ND - DigiKey
Thief River Falls, MN, United States
FLEXCAP0805 X7R 4.7UF 10% 25V

FLEXCAP0805 X7R 4.7UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMX21X7R475K25CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMX21X7R475K25CTTR-ND
Ceramic Capacitors 4713-GMX21X7R475K25CTTR-ND
FLEXCAP0805 X7R 4.7UF 10% 25V

FLEXCAP0805 X7R 4.7UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMX21X7R475K25CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMX21X7R475K25CT-ND
Ceramic Capacitors 4713-GMX21X7R475K25CT-ND
FLEXCAP0805 X7R 4.7UF 10% 25V

FLEXCAP0805 X7R 4.7UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMX21X7R475K25CTDKR-ND 4713-GMX21X7R475K25CTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX102M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details