Cal-Chip Electronics Ceramic Capacitors GMT32X7R475K100NT1

Description
CAP0805 COG 390PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0805 COG 390PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT32X7R475K100NT1TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 390PF 5% 50V AEC

CAP0805 COG 390PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT32X7R475K100NT1CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 390PF 5% 50V AEC

CAP0805 COG 390PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT32X7R475K100NT1DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 390PF 5% 50V AEC

CAP0805 COG 390PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT32X7R475K100NT1TR-ND 4713-GMT32X7R475K100NT1DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers