CAP0805 X7R 1UF 10% 25V AEC
CAP0805 X7R 1UF 10% 25V AEC
CAP0805 X7R 1UF 10% 25V AEC
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-GMT21X7R105K25NT3TR-ND | 4713-GMT21X7R105K25NT3DKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1 microF | 1 microF |