Cal-Chip Electronics Ceramic Capacitors GMT21X7R102K100NT4

Description
CAP0805 X7R 1000PF 10% 100V AEC
Request a Quote Datasheet
Description
CAP0805 X7R 1000PF 10% 100V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT21X7R102K100NT4TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1000PF 10% 100V AEC

CAP0805 X7R 1000PF 10% 100V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21X7R102K100NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1000PF 10% 100V AEC

CAP0805 X7R 1000PF 10% 100V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21X7R102K100NT4CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1000PF 10% 100V AEC

CAP0805 X7R 1000PF 10% 100V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT21X7R102K100NT4TR-ND 4713-GMT21X7R102K100NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers