Cal-Chip Electronics Ceramic Capacitors GMT21CG822J50NT3

Description
CAP0805 COG 8200PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0805 COG 8200PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT21CG822J50NT3DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 8200PF 5% 50V AEC

CAP0805 COG 8200PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG822J50NT3TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG822J50NT3TR-ND
Ceramic Capacitors 4713-GMT21CG822J50NT3TR-ND
CAP0805 COG 8200PF 5% 50V AEC

CAP0805 COG 8200PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG822J50NT3CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG822J50NT3CT-ND
Ceramic Capacitors 4713-GMT21CG822J50NT3CT-ND
CAP0805 COG 8200PF 5% 50V AEC

CAP0805 COG 8200PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT21CG822J50NT3DKR-ND 4713-GMT21CG822J50NT3TR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.1uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186301 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details