Cal-Chip Electronics Ceramic Capacitors GMT21CG820J50NT4

Description
CAP0805 COG 82PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0805 COG 82PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT21CG820J50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 82PF 5% 50V AEC

CAP0805 COG 82PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG820J50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG820J50NT4CT-ND
Ceramic Capacitors 4713-GMT21CG820J50NT4CT-ND
CAP0805 COG 82PF 5% 50V AEC

CAP0805 COG 82PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG820J50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG820J50NT4TR-ND
Ceramic Capacitors 4713-GMT21CG820J50NT4TR-ND
CAP0805 COG 82PF 5% 50V AEC

CAP0805 COG 82PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT21CG820J50NT4DKR-ND 4713-GMT21CG820J50NT4CT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers