Cal-Chip Electronics Ceramic Capacitors GMT21CG331J50NT4

Description
CAP0805 COG 330PF 5% 50V AEC
Request a Quote Datasheet
Description
CAP0805 COG 330PF 5% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT21CG331J50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG331J50NT4CT-ND
Ceramic Capacitors 4713-GMT21CG331J50NT4CT-ND
CAP0805 COG 330PF 5% 50V AEC

CAP0805 COG 330PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG331J50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT21CG331J50NT4TR-ND
Ceramic Capacitors 4713-GMT21CG331J50NT4TR-ND
CAP0805 COG 330PF 5% 50V AEC

CAP0805 COG 330PF 5% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT21CG331J50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 330PF 5% 50V AEC

CAP0805 COG 330PF 5% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT21CG331J50NT4CT-ND 4713-GMT21CG331J50NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details