CAP0603 X7T 10UF 20% 10V AEC
CAP0603 X7T 10UF 20% 10V AEC
CAP0603 X7T 10UF 20% 10V AEC
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-GMT10X7T106M10NT3DKR-ND | 4713-GMT10X7T106M10NT3TR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF |