Cal-Chip Electronics Ceramic Capacitors GMT10CG2R0C50NT4

Description
CAP0603 COG 2.0PF .25PF 50V AEC
Request a Quote Datasheet
Description
CAP0603 COG 2.0PF .25PF 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT10CG2R0C50NT4TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT10CG2R0C50NT4TR-ND
Ceramic Capacitors 4713-GMT10CG2R0C50NT4TR-ND
CAP0603 COG 2.0PF .25PF 50V AEC

CAP0603 COG 2.0PF .25PF 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10CG2R0C50NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 2.0PF .25PF 50V AEC

CAP0603 COG 2.0PF .25PF 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10CG2R0C50NT4CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMT10CG2R0C50NT4CT-ND
Ceramic Capacitors 4713-GMT10CG2R0C50NT4CT-ND
CAP0603 COG 2.0PF .25PF 50V AEC

CAP0603 COG 2.0PF .25PF 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT10CG2R0C50NT4TR-ND 4713-GMT10CG2R0C50NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details