Cal-Chip Electronics Ceramic Capacitors GMT10CG102J100NT4

Description
CAP0603 COG 1000PF 5% 100V AEC
Request a Quote Datasheet
Description
CAP0603 COG 1000PF 5% 100V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT10CG102J100NT4TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 1000PF 5% 100V AEC

CAP0603 COG 1000PF 5% 100V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10CG102J100NT4DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 1000PF 5% 100V AEC

CAP0603 COG 1000PF 5% 100V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT10CG102J100NT4CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 1000PF 5% 100V AEC

CAP0603 COG 1000PF 5% 100V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT10CG102J100NT4TR-ND 4713-GMT10CG102J100NT4DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details