Cal-Chip Electronics Ceramic Capacitors GMT04X7R272K50NT10

Description
CAP0402 X7R 2700 10% 50V AEC
Request a Quote Datasheet
Description
CAP0402 X7R 2700 10% 50V AEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMT04X7R272K50NT10CT-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 2700 10% 50V AEC

CAP0402 X7R 2700 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT04X7R272K50NT10TR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 2700 10% 50V AEC

CAP0402 X7R 2700 10% 50V AEC

Buy Now Datasheet
Ceramic Capacitors - 4713-GMT04X7R272K50NT10DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 2700 10% 50V AEC

CAP0402 X7R 2700 10% 50V AEC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMT04X7R272K50NT10CT-ND 4713-GMT04X7R272K50NT10DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details